Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-4542-00 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
9,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
2,812
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin-Lead |
---|---|
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .035 – .054in, .91 – 1.37mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Special Order: MTE PIN 22-26 AWG PLTD Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 300 VAC Wire Size: 26 – 22 AWG Pin Gold Tin-Lead 300 VAC | Connector Contact | Part Number: 104505-6 | Internal Number: 104505-6 | Alias Number: 010-4542-00 | 26 – 22 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104505-6?
Additional datasheets, footprints and schematics for 104505-6 are listed on our Part Details page. You can also find images and similar parts to 104505-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104505-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104505-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104505-6 fall under?
The 104505-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104505-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104505-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 104505-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104505-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104505-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104505-6 often in real-time on the comparison pages.
What if I can't find stock of 104505-6?
You can fill out our help required form which you can use to request a quote for 104505-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.