Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
---|---|
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Type | Socket |
Contact Base Material | Copper Alloy C7025 |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Loose Piece |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 32-28Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Short Point Connectors |
Wire Size AWG Min | 32AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104481-7?
Additional datasheets, footprints and schematics for 104481-7 are listed on our Part Details page. You can also find images and similar parts to 104481-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104481-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104481-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104481-7 fall under?
The 104481-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104481-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104481-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104481-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104481-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 104481-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104481-7 often in real-time on the comparison pages.
What if I can't find stock of 104481-7?
You can fill out our help required form which you can use to request a quote for 104481-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.