Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EQU-0475 |
Prices starting from US$801.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,127.68
|
1
in stock
|
Buy Now | |
Powell Electronics
from US$913.65
|
32
in stock
|
Buy Now | |
TE Store
from US$1,024.02
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$1,122.35
|
16
in stock
|
Buy Now | |
RS Americas
from US$801.22
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1,071.58
|
6
in stock
|
Buy Now | |
element14
from US$1,098.43
|
6
in stock
|
Buy Now | |
Farnell
from US$1,141.20
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,122.35
|
4
in stock
|
Buy Now | |
Future Electronics
from US$997.05
|
-
|
Buy Now | |
Avnet America
from US$900.58
|
-
|
Buy Now | |
Boersig
from US$1,236.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII AMPMODU SHORT POINT REC 32-22 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91518-1 | Internal Number: 91518-1 | Alias Number: EQU-0475 | TE Connectivity | TE Store |
CERTICRIMP 2,SAHT SHORT PT | Heilind Electronics |
Crimper, SAHT Ratchet, 32-22 AWG, AMPMODU Short Point Contacts, CERTI-CRIMP II | TE Connectivity 91518-1 | RS Americas |
Hand Crimp Tool, Certicrimp 2, Ampmodu Contacts | Newark Electronics |
HAND CRIMP TOOL, CERTICRIMP 2, AMPMODU CONTACTS | element14 |
Crimper,SAHTRatchet,32-22AWG,AMP MOD | RS |
CERTI-CRIMP* II Straight Action Hand Tool for AMPMODU 28-32 and 22-26 AWG | Future Electronics |
Straight Action Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMPMODU Short Point 32-22AWG Contacts |
Product Range | Te Connectivity / Amp 915 |
Crimp Application | Contacts |
Where can I find additional details, specifications and documents for a 91518-1?
Additional datasheets, footprints and schematics for 91518-1 are listed on our Part Details page. You can also find images and similar parts to 91518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91518-1 fall under?
The 91518-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91518-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91518-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 91518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91518-1 often in real-time on the comparison pages.
What if I can't find stock of 91518-1?
You can fill out our help required form which you can use to request a quote for 91518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.