Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
17,209
in stock
|
Buy Now | |
Chip One Stop
from US$0.0394
|
44,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
17,209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
17,209
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 50µin |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy C7025 |
Accepts Wire Insulation Diameter Range | .025 – .06in, .64 – 1.52mm |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Strip |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Short Point Cont 15 Dplx Stmpd |Amp Te Connectivity 104481-3 | Newark Electronics |
Headers&Wire Housings SHORT POINT CONT 15 | Rapid Electronics |
TE Connectivity - AMP WTB Contact SHORT POINT 15 DPLX STMPD | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Special Order: SHORT POINT CONT 15 DPLX STMPD Contact Type: Socket Contact Mating Area Plating Material: Gold Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Wire Size: 32 – 28 AWG Socket Gold 300 VAC Discrete Wire | Connector Contact | Part Number: 104481-3 | Internal Number: 104481-3 | 32 – 28 AWG | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU IV/V Series Housing Connectors |
Wire Size AWG Min | 32AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104481-3?
Additional datasheets, footprints and schematics for 104481-3 are listed on our Part Details page. You can also find images and similar parts to 104481-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104481-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104481-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104481-3 fall under?
The 104481-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104481-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104481-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 104481-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104481-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 104481-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104481-3 often in real-time on the comparison pages.
What if I can't find stock of 104481-3?
You can fill out our help required form which you can use to request a quote for 104481-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.