Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
63,017
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
83,017
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
63,017
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 100µin |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
Accepts Wire Insulation Diameter Range | .025 – .06in, .64 – 1.52mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings SOCKET 26-22 AWG | Rapid Electronics |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
TE Connectivity - AMP WTB Contact SHORT POINT RECP CONT LP | Distrelec |
AMPMODU Series 1.52 mm Insulation Tin-Lead Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact Receptacle, Female, Crimp, Tin Lead, AMPMODU Mod IV/V Series | TE Connectivity 104480-7 | RS Americas |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 104480-7?
Additional datasheets, footprints and schematics for 104480-7 are listed on our Part Details page. You can also find images and similar parts to 104480-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104480-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104480-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104480-7 fall under?
The 104480-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104480-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104480-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104480-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104480-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 104480-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104480-7 often in real-time on the comparison pages.
What if I can't find stock of 104480-7?
You can fill out our help required form which you can use to request a quote for 104480-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.