Status: | Unknown |
---|---|
Series: | HSAutoLink 104004 Series |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.56
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
9,176
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
9,176
in stock
|
Buy Now | |
Farnell
from US$3.92
|
4,600
in stock
|
Buy Now | |
Distrelec
from US$3.89
|
55
in stock
|
Buy Now | |
Avnet America
from US$3.05
|
-
|
Buy Now | |
RS Americas
from US$5.10
|
-
|
Buy Now | |
element14
from US$5.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | HSAutoLink 104004 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Connector Type | USB Mini B |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 5Contacts |
Usb Conn 0.80Mm P Mini B Vert Hdr Th 5 Ckt Type A |Molex 104004-0501 | Newark Electronics |
USB CONN, 2.0 TYPE A, PLUG, 5POS | Farnell |
Molex 0.80mm Pitch USCAR Mini B Vertical Header Through Hole 5 Circuit Type A | Distrelec |
Mini B vertical header, A polarised | RS |
Conn Mini USB Type B HDR 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
HSAutolink Series, Mount Version 2.0 Type A Mini USB Conn Plug,16V ac,1A | Molex Incorporated 104004-0501 | RS Americas |
USB CONN, 2.0, USB TYPE A, PLUG, THT | element14 |
Where can I find additional details, specifications and documents for a 104004-0501?
Additional datasheets, footprints and schematics for 104004-0501 are listed on our Part Details page. You can also find images and similar parts to 104004-0501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104004-0501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104004-0501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104004-0501 fall under?
The 104004-0501 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104004-0501 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104004-0501 you can contact the distributor directly for product support, shipping queries etc.
Is the 104004-0501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104004-0501 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Distrelec and RS have stock available or on a lead time for 104004-0501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104004-0501 often in real-time on the comparison pages.
What if I can't find stock of 104004-0501?
You can fill out our help required form which you can use to request a quote for 104004-0501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.