Status: | Unknown |
---|---|
Series: | SANMOTION F2 |
RoHS: | Unknown |
Prices starting from US$35.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.55
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$43.82
|
327
in stock
|
Buy Now | |
element14
from US$83.42
|
327
in stock
|
Buy Now | |
Farnell
from US$62.27
|
327
in stock
|
Buy Now | |
Distrelec
from US$58.68
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$35.60
|
5
in stock
|
Buy Now | |
EAO UK
-
|
230
in stock
|
Buy Now |
Coil Type | Bipolar |
---|---|
Torque Max | - |
Current Rating | 1A |
No. of Phases | Two Phase |
Resistance | 4.8ohm |
Inductance | 9.5mH |
Inertia | 0.4oz-in² |
Product Range | SANMOTION F2 |
SVHC | No SVHC (17-Dec-2015) |
Stepper Motor, 2-Ph, 42Mm, Bipolar, 1A Rohs Compliant: Yes |Sanyo Denki 103H5210-5240 | Newark Electronics |
STEPPER MOTOR, 2-PH, 42MM, BIPOLAR, 1A | element14 |
bipolar stepper motor, 510mNm, 1A | RS |
Sanyo Denki Stepper Motor 510Nmm 3000min -1 1.8° NEMA 17 | Distrelec |
SANMOTION 42mm 0.51 Nm 1 A BIPOLAR STEPPER MOTOR | EAO UK |
Where can I find additional details, specifications and documents for a 103H5210-5240?
Additional datasheets, footprints and schematics for 103H5210-5240 are listed on our Part Details page. You can also find images and similar parts to 103H5210-5240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103H5210-5240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103H5210-5240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103H5210-5240 fall under?
The 103H5210-5240 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 103H5210-5240 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103H5210-5240 you can contact the distributor directly for product support, shipping queries etc.
Is the 103H5210-5240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103H5210-5240 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 103H5210-5240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103H5210-5240 often in real-time on the comparison pages.
What if I can't find stock of 103H5210-5240?
You can fill out our help required form which you can use to request a quote for 103H5210-5240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.