Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Switch Positions | 24 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 600V |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 102903MF?
Additional datasheets, footprints and schematics for 102903MF are listed on our Part Details page. You can also find images and similar parts to 102903MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102903MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102903MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102903MF fall under?
The 102903MF is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 102903MF when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102903MF you can contact the distributor directly for product support, shipping queries etc.
Is the 102903MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 102903MF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 102903MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102903MF often in real-time on the comparison pages.
What if I can't find stock of 102903MF?
You can fill out our help required form which you can use to request a quote for 102903MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.