Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | Push-Pull |
Switch Terminals | Screw Clamp |
Contact Current Max | 6A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
IP Rating | IP65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | Push-Pull |
Switch Terminals | Screw Clamp |
Contact Current Max | 6A |
Contact Voltage AC Nom | 120V |
IP Rating | IP65 |
RoHS Compliant | No |
Emergency Stop Switch, Spst-Nc, 120Vac | Newark Electronics |
Push-Pull Button Switch, 2 Position, Red, 30.5 mm | Carlton-Bates |
PUSH-PULL MA ESTOP 1NC | Eaton - Cutler Hammer 10250T5B63-51 | RS Americas |
Where can I find additional details, specifications and documents for a 10250T5B63-51?
Additional datasheets, footprints and schematics for 10250T5B63-51 are listed on our Part Details page. You can also find images and similar parts to 10250T5B63-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T5B63-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T5B63-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T5B63-51 fall under?
The 10250T5B63-51 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 10250T5B63-51 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T5B63-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T5B63-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T5B63-51 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, RS Americas, element14 and Farnell have stock available or on a lead time for 10250T5B63-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T5B63-51 often in real-time on the comparison pages.
What if I can't find stock of 10250T5B63-51?
You can fill out our help required form which you can use to request a quote for 10250T5B63-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.