Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.81
|
130
in stock
|
Buy Now | |
TE Store
from US$26.03
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$11.76
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$9.50
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$9.26
|
130
in stock
|
Buy Now | |
Farnell
from US$11.24
|
105
in stock
|
Buy Now | |
Avnet America
from US$7.78
|
-
|
Buy Now | |
RS Americas
from US$581.73
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Stamped | Yes |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 6.1mm, .24in |
Accepts Wire Insulation Diameter Range | .05in, 1.27mm |
Connector Length | .8in, 20.32mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Wire Size | .3 – .5mm², 22 – 20AWG |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | PBT |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
For Use With | Header |
Packaging Method | Tray |
Packaging Quantity | 150 |
実装方法 | Tray |
Applied Pressure | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
16 AMPMODU MT ASSY DR .100CL Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 102448-6 | Internal Number: 102448-6 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings Hsg Dual 16P 22-20 |Amp Te Connectivity 102448-6 | Newark Electronics |
Headers&Wire Housings HSG DUAL 16P 22-20 | Rapid Electronics |
TE Connectivity 16 AMPMODU MT ASSY DR .100CL Board Conne | Distrelec |
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM | Farnell |
Conn IDC Connector RCP 16 POS 2.54mm IDT ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MT Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU MT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102448-6?
Additional datasheets, footprints and schematics for 102448-6 are listed on our Part Details page. You can also find images and similar parts to 102448-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102448-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102448-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102448-6 fall under?
The 102448-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102448-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102448-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102448-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102448-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 102448-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102448-6 often in real-time on the comparison pages.
What if I can't find stock of 102448-6?
You can fill out our help required form which you can use to request a quote for 102448-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.