Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Comment | 2-56 bolts and nuts may be used to mount pin headers with and without latches. If latches are to be used, the bolts must be positioned in the pin header before the latches are installed., Comes in kit with 2 bolts and 2 nuts. |
---|---|
Packaging Method | Bag |
Packaging Quantity | 1 |
実装方法 | Bag |
Flat Flexible Cable Assessory Type | Mounting Bolt & Nut |
Product Type | Accessory |
A/L HARDWARE FOR EJECTION KIT Connector Hardware Accessory Type: Mounting Bolt & Nut Hardware Accessory Function: Latching, Locking & Retention Mounting Mounting Bolt & Nut Latching, Locking & Retention | Connector Hardware | Part Number: 102198-1 | Internal Number: 102198-1 | TE Connectivity | TE Store |
Mounting Bolt/Nut, Univ Ejection Header | Newark Electronics |
Connector Accessories Mounting Bolt/Nut | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102198-1?
Additional datasheets, footprints and schematics for 102198-1 are listed on our Part Details page. You can also find images and similar parts to 102198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102198-1 fall under?
The 102198-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 102198-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102198-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 102198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102198-1 often in real-time on the comparison pages.
What if I can't find stock of 102198-1?
You can fill out our help required form which you can use to request a quote for 102198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.