5499374-1 PCB Connectors by TE Connectivity

A/L UNIV HDR 10P VERT SHT LAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for RS
RS
from US$2.01
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.10
4,737
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.55
1,211
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.04
1,171
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.81
1,171
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.61
980
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.77
778
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.35
521
in stock
Buy Now
Logo for element14
element14
from US$2.37
521
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.82
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 10
Ejection Latches With
Contact Current Rating (Max) 1A
Contact Type Pin
Contact Shape & Form Square
Contact Termination Area Plating Thickness 2.54µm
Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 30 – 30µin
Contact Mating Area Plating Material Gold
Contact Base Material Brass, Phosphor Bronze
PCB Thickness (Recommended) 3.18mm, .125in
Shrouded End Dimension .15in, 3.81mm
Connector Length 32mm, 1.259in
コネクタの高さ 13.94mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height .549in, 13.94mm
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Glass Filled Nylon/Polyester
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Latch
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Polarization With
Mating Alignment Type Dual Polarizing Bar, Center
Mating Retention With
PCB Mount Retention Without
PCB Mount Retention Type Mounting Ears
Mating Alignment With
Circuit Application Signal
Comment Pin headers in 10-position size have only slot for dual polarization, located as shown., Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown.
Packaging Method Box
Packaging Quantity 24
実装方法 Box
Latch Type Short
Connector Type Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Universal Ejection Pin Headers
製品タイプ Connector
Connector & Housing Type Plug
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .155in, 3.94mm
Operating Temperature Range -65 – 105°C, -85 – 221°F
Temperature Rating Standard


Alternative Descriptions

A/L UNIV HDR 10P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499374-1 | Internal Number: 5499374-1 | TE Connectivity | TE Store
5499374-1 - A/L UNIV HDR 10P VERT SHT LAT | Rapid Electronics
TE Connectivity - AMP 5499374-1 A/L UNIV HDR 10P VERT SHT LAT | Distrelec
CONN, HEADER, 10POS, 2ROW, 2.54MM, TH | Farnell
Connector, Header, 10Pos, 2Row, 2.54Mm | Newark Electronics
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | element14
Conn Ejector Header HDR 10 POS pitch 2.54mm | Future Electronics
Conn Ejector Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America
A/L UNIV HDR 10P VERT SHT LAT, Ribbon Cable Connectors | TE Connectivity 5499374-1 | RS Americas


5499374-1 Unknown Parts by Unknown

CONNECTOR HEADER 10POS 2ROW 2.54MM

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 10Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5499374-1?

Additional datasheets, footprints and schematics for 5499374-1 are listed on our Part Details page. You can also find images and similar parts to 5499374-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5499374-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499374-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5499374-1 fall under?

The 5499374-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5499374-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5499374-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5499374-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5499374-1 have stock available?

Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 5499374-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5499374-1 often in real-time on the comparison pages.

What if I can't find stock of 5499374-1?

You can fill out our help required form which you can use to request a quote for 5499374-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay