Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10217758-00 |
Prices starting from US$67.97
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$84.06
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$84.06
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
15
in stock
|
Buy Now | |
Avnet America
from US$67.97
|
-
|
Buy Now | |
RS Americas
from US$100.62
|
-
|
Buy Now | |
TTI Europe
from US$147.36
|
-
|
Buy Now | |
Richardson RFPD
from US$72.00
|
-
|
Buy Now | |
Sager
from US$92.90
|
-
|
Buy Now |
Cable | 12 Inches |
---|---|
Input | 6 - 24 VDC |
Output | Open Collector |
Pressure Range | Atmosphere |
Type | Non-Invasive |
Sensor Type | Air Bubble/Air-in-line Detectors |
Operating Temperature Range | 0 – 65°C, 32 – 149°F |
AIR BUBBLE DETECTOR,6MM, ULTRSNC, COMPCT ASSY | Heilind Electronics |
Air Bubble Detector Digital Output 6mm 5V to 24V TTL Logic Screw Mount | Avnet Abacus |
AIR BUBBLE DETECTOR - 6MM - NON-INVASIVE | TE Connectivity 10217758-00 | RS Americas |
AIR BUBBLE DETECTOR 6MM NONINV | TTI Europe |
MISCELLANEOUS SENSOR | Richardson RFPD |
Proximity Sensors AD-101 6MM 071-06402 | Sager |
Where can I find additional details, specifications and documents for a 10217758-00?
Additional datasheets, footprints and schematics for 10217758-00 are listed on our Part Details page. You can also find images and similar parts to 10217758-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10217758-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10217758-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10217758-00 fall under?
The 10217758-00 is listed under Sensors > Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10217758-00 when available in the Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10217758-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10217758-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10217758-00 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet Abacus, Avnet America and RS Americas have stock available or on a lead time for 10217758-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10217758-00 often in real-time on the comparison pages.
What if I can't find stock of 10217758-00?
You can fill out our help required form which you can use to request a quote for 10217758-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.