Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material Thickness | .4064µm, 16µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 16µin, .4064µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Accepts Wire Insulation Diameter Range | 1.3 – 2.29mm, .051 – .09in |
Contact Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Comment | Part No. 843473-1 is an extraction tool for the Crimp Snap-In contacts., Applicators also available for AMPOMATOR Lead Making Machines and Stripper/Crimper Machines. Consult AMP, Inc. |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Applied Pressure | High |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 60°C |
Mod I Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 102104-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
Special Order: MOD I RECP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Tin 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 102104-3 | Internal Number: 102104-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102104-3?
Additional datasheets, footprints and schematics for 102104-3 are listed on our Part Details page. You can also find images and similar parts to 102104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102104-3 fall under?
The 102104-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102104-3 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102104-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 102104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102104-3 often in real-time on the comparison pages.
What if I can't find stock of 102104-3?
You can fill out our help required form which you can use to request a quote for 102104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.