Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
2
in stock
|
Buy Now | |
TTI Europe
from US$6.30
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$9.07
|
477
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.07
|
111
in stock
|
Buy Now | |
RS Americas
from US$6.59
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
18
in stock
|
Buy Now | |
element14
from US$6.58
|
18
in stock
|
Buy Now | |
Farnell
from US$6.22
|
18
in stock
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
Connector Type | Micro D |
Contact Termination | IDC / IDT |
No. of Rows | 2Rows |
Pitch Spacing | 1.27mm |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
7000007374 JE150174892 50/MDR/WMPLUG/30MIN | Heilind Electronics |
101 Series 1.27mm Pitch 50 Way Mini D Ribbon IDC Connector, Plug, Steel Shell | 3M 10150-6000EC | RS Americas |
Micro D Sub Connector, 101 Series, Plug, 50, Idc/Idt, Cable Mount, Gold Plated Contacts Rohs Compliant: Yes |3M 10150-6000EC | Newark Electronics |
PLUG, MDR, IDC, 50WAY | element14 |
Plug MDR IDC shielded 50 pin | RS |
Where can I find additional details, specifications and documents for a 10150-6000EC?
Additional datasheets, footprints and schematics for 10150-6000EC are listed on our Part Details page. You can also find images and similar parts to 10150-6000EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10150-6000EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10150-6000EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10150-6000EC fall under?
The 10150-6000EC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10150-6000EC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10150-6000EC you can contact the distributor directly for product support, shipping queries etc.
Is the 10150-6000EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10150-6000EC have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 10150-6000EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10150-6000EC often in real-time on the comparison pages.
What if I can't find stock of 10150-6000EC?
You can fill out our help required form which you can use to request a quote for 10150-6000EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.