10142048-00 IC Sensors by TE Connectivity

HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.63

Distributor Stock
Logo for Farnell
Farnell
from US$2.92
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.05
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.71
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.00
-
Buy Now
Logo for element14
element14
from US$2.63
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Humidity Range 0% to 100% Relative Humidity
Humidity Accuracy ± 2% RH
Temperature Accuracy ± 0.2°C
RH Response Time 5s
Temperature Response Time 10s
Sensor Interface Type I2C

Alternative Descriptions

HTU31D I.C 31D RH/T DIGITAL R400 | Rapid Electronics
Humidity/Temp Sensor, Aec-Q100, 125Deg C | Newark Electronics
Humidity/Temperature Sensor Digital-I2C-OUT 0%RH to 100%RH 10s 6-Pin DFN T/R | Avnet America
Board Mount Humidity Sensors HTU31D I.C 31D RH/T DIGITAL R400 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10142048-00?

Additional datasheets, footprints and schematics for 10142048-00 are listed on our Part Details page. You can also find images and similar parts to 10142048-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10142048-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10142048-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10142048-00 fall under?

The 10142048-00 is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to 10142048-00 when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10142048-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 10142048-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10142048-00 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10142048-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10142048-00 often in real-time on the comparison pages.

What if I can't find stock of 10142048-00?

You can fill out our help required form which you can use to request a quote for 10142048-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay