10117835-002LF USB Connectors & Adapters by Amphenol

USB MINI USB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Conn USB 3.0 Type A RCP 4 POS 1.5mm Solder RA Thru-Hole 9 Terminal 1 Port | Future Electronics
USB 3.0 Receptacle StandardA Right Angle | Amphenol FCI (Amphenol CS) 10117835-002LF | RS Americas
USB, 3.0 TYPE A, RECEPTACLE, SMT | element14
Usb Mini Usb Rohs Compliant: Yes |Amphenol Communications Solutions 10117835-002LF | Newark Electronics
USB Connector, USB Type A, USB 3.0, Receptacle, 9 Ways, Through Hole Mount, Right Angle | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10117835-002LF?

Additional datasheets, footprints and schematics for 10117835-002LF are listed on our Part Details page. You can also find images and similar parts to 10117835-002LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10117835-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10117835-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10117835-002LF fall under?

The 10117835-002LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 10117835-002LF when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10117835-002LF you can contact the distributor directly for product support, shipping queries etc.

Is the 10117835-002LF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10117835-002LF have stock available?

Authorised distributors including Future Electronics, RS Americas, element14, Newark Electronics and Boersig have stock available or on a lead time for 10117835-002LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10117835-002LF often in real-time on the comparison pages.

What if I can't find stock of 10117835-002LF?

You can fill out our help required form which you can use to request a quote for 10117835-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay