Status: | Unknown |
---|---|
Series: | 10114830 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
82,521
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
82,521
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
975
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3
in stock
|
Buy Now | |
element14
from US$0.14
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$195.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | 10114830 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Wire-to-board 1.25mm Wafer SMT R/A 2P Ti | Rapid Electronics |
1.25MM WTB WAFER SMT R/A 2 POS | TTI Europe |
Connector Header Surface Mount, Right Angle 2 position 0.049 (1.25mm) | Future Electronics |
WTB 1.25 WAFER 90 SMT | Heilind Electronics |
Connector, Header, 2Pos, 1Row, 1.25Mm | Newark Electronics |
1,25MM WTB WAFER RA STM 2P | Rutronik |
Conn Shrouded Header HDR 2 POS 1.25mm Solder RA SMD T/R | Avnet America |
WTB 1.25 WAFER 90 SMT-10114830-10102LF | Amphenol FCI (Amphenol CS) 1011483010102LF | RS Americas |
Where can I find additional details, specifications and documents for a 10114830-10102LF?
Additional datasheets, footprints and schematics for 10114830-10102LF are listed on our Part Details page. You can also find images and similar parts to 10114830-10102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10114830-10102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10114830-10102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10114830-10102LF fall under?
The 10114830-10102LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10114830-10102LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10114830-10102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10114830-10102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10114830-10102LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Future Electronics and Heilind Electronics have stock available or on a lead time for 10114830-10102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10114830-10102LF often in real-time on the comparison pages.
What if I can't find stock of 10114830-10102LF?
You can fill out our help required form which you can use to request a quote for 10114830-10102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.