Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180 |
---|---|
Color | Black |
Material | PA |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 250 |
Packaging Method | Box |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT, backshell,receptacle,A key,str,12w | RS |
Where can I find additional details, specifications and documents for a 1011-357-1205?
Additional datasheets, footprints and schematics for 1011-357-1205 are listed on our Part Details page. You can also find images and similar parts to 1011-357-1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-357-1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-357-1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-357-1205 fall under?
The 1011-357-1205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-357-1205 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-357-1205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-357-1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-357-1205 have stock available?
Authorised distributors including RS and Boersig have stock available or on a lead time for 1011-357-1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-357-1205 often in real-time on the comparison pages.
What if I can't find stock of 1011-357-1205?
You can fill out our help required form which you can use to request a quote for 1011-357-1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.