Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000146862 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
1,039
in stock
|
Buy Now | |
TE Store
from US$0.39
|
41,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
6,784
in stock
|
Buy Now | |
element14
from US$0.93
|
5,637
in stock
|
Buy Now | |
Farnell
from US$0.91
|
5,637
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
4,636
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
900
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
124
in stock
|
Buy Now | |
Avnet Abacus
-
|
10
in stock
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.59
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Black |
Number of Positions | 4 |
Degree of Protection | IP68 |
UL Flammability Rating | None |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Accessory Type | Dust Cover |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DUST CAP, 4P, PLG, BLK, DT Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 4 Dust Cap Without Black PA GF | Dust Cap — Deutsch Dt | Part Number: 1011-346-0405 | Internal Number: 1011-346-0405 | Alias Number: ZPF000000000146862 | TE Connectivity | TE Store |
Dummy Cap, Dt, For Dt064S Plug | Newark Electronics |
DUMMY CAP, DT, FOR DT064S PLUG | element14 |
DUMMY PLUG | TTI Europe |
DT DUMMY CAP FOR DT064S PLUGS | RS |
Automotive Connectors CAP DUST DT 4 WAY PLUG | Rapid Electronics |
Connector, Dust Cap, Black, DT Series | TE Connectivity 1011-346-0405 | RS Americas |
Dust Cap / Cover, Plug, Dust Cap, DT Series 4 Way Plug, Plastic Body, DT | Avnet Abacus |
Dust Cap 4 Way Plug Black | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1011-346-0405?
Additional datasheets, footprints and schematics for 1011-346-0405 are listed on our Part Details page. You can also find images and similar parts to 1011-346-0405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-346-0405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-346-0405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-346-0405 fall under?
The 1011-346-0405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-346-0405 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-346-0405 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-346-0405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-346-0405 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1011-346-0405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-346-0405 often in real-time on the comparison pages.
What if I can't find stock of 1011-346-0405?
You can fill out our help required form which you can use to request a quote for 1011-346-0405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.