Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131523 |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
268
in stock
|
Buy Now | |
TE Store
from US$0.91
|
6,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
397
in stock
|
Buy Now | |
element14
from US$2.11
|
268
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Distrelec
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$1.50
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.39
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Color | Black |
Material | PA |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 500 |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BKSHL, 4P, BLK, PLG, ST, NW6/7.5/8.5/10 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 4 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 4 | Deutsch Dt Backshell | Part Number: 1011-235-0405 | Internal Number: 1011-235-0405 | Alias Number: ZPF000000000131523 | TE Connectivity | TE Store |
Accessories: cable holder | Transfer Multisort Elektronik |
Backshell, Plug, 180 Deg, Pa, Black | Newark Electronics |
BACKSHELL, PLUG, 180 DEG, PA, BLACK | element14 |
Backshell for DT06 Series 4 Position Unsealed Connectors Nylon 6/6 ST Black Box | Avnet Abacus |
BKSHL, 4P, BLK, PLG, ST, NW6/7.5/8.5/10 | Future Electronics |
TE Connectivity - AMP BKSHL 4P BLK PLG ST NW6/7.5/8.5/10 | Distrelec |
DT BACKSHELL 180 4WAY PLUG | TTI Europe |
Backshell 4 Way 180deg fits DT06-4S | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1011-235-0405?
Additional datasheets, footprints and schematics for 1011-235-0405 are listed on our Part Details page. You can also find images and similar parts to 1011-235-0405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-235-0405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-235-0405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-235-0405 fall under?
The 1011-235-0405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-235-0405 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-235-0405 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-235-0405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-235-0405 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1011-235-0405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-235-0405 often in real-time on the comparison pages.
What if I can't find stock of 1011-235-0405?
You can fill out our help required form which you can use to request a quote for 1011-235-0405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.