Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131516 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.00
|
64
in stock
|
Buy Now | |
TE Store
from US$0.68
|
6,009
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
2,645
in stock
|
Buy Now | |
Boersig
from US$0.93
|
1,060
in stock
|
Buy Now | |
Conrad
from US$1.70
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
64
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now |
Cable Exit Angle | 90 |
---|---|
Material | PA |
Color | Black |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BKSHL, 2P, BLK, PLG, RA, NW6/7.5/8.5/10 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 2 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 2 | Deutsch Dt Backshell | Part Number: 1011-228-0205 | Internal Number: 1011-228-0205 | Alias Number: ZPF000000000131516 | TE Connectivity | TE Store |
DT BACKSHELL 90 2way plug | Future Electronics |
Cap 90° 1011-228-0205 1011-228-0205 TE Connectivity Content: 1 pc(s) | Conrad |
Bkshl, 2P, Blk, Plg, Ra, Nw6/7.5/8.5/10 |Deutsch Te Connectivity 1011-228-0205 | Newark Electronics |
TE Connectivity - AMP BKSHL 2P BLK PLG RA NW6/7.5/8.5/10 | Distrelec |
DEUTSCH AUTOMOTIVE | RS Americas |
Backshell for DT06 Series 2 Position Unsealed Connectors Nylon 6/6 RA Black Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1011-228-0205?
Additional datasheets, footprints and schematics for 1011-228-0205 are listed on our Part Details page. You can also find images and similar parts to 1011-228-0205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-228-0205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-228-0205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-228-0205 fall under?
The 1011-228-0205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-228-0205 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-228-0205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-228-0205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-228-0205 have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, Conrad and Newark Electronics have stock available or on a lead time for 1011-228-0205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-228-0205 often in real-time on the comparison pages.
What if I can't find stock of 1011-228-0205?
You can fill out our help required form which you can use to request a quote for 1011-228-0205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.