Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Dimensions MM | 4.8 x 4 x 1.3 |
---|---|
Accuracy | Sensor Dependent |
Package | SMT |
Sensor Type | Photo Optic Components |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
EPM-5001 SMT DETECTOR ASSY 8.07 SQMM | RS |
Smt Detector Assy 8.07 Sqmm |Te Connectivity Sensors 10104019-20 | Newark Electronics |
Detector Assembly 8.07mm2 Active Area 2-Pin SMD | Avnet America |
Biometric Sensor, Pulse Oximetry Detector, SpO2,Active Area 8.07mmsq, SMD/SMT | TE Connectivity 10104019-20 | RS Americas |
OPTICAL SENSOR | Richardson RFPD |
Biometric Sensors SMT DETECTOR ASSY 8.07 SQMM | Sager |
Where can I find additional details, specifications and documents for a 10104019-20?
Additional datasheets, footprints and schematics for 10104019-20 are listed on our Part Details page. You can also find images and similar parts to 10104019-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10104019-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10104019-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10104019-20 fall under?
The 10104019-20 is listed under Sensors > Photo Optic Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10104019-20 when available in the Photo Optic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10104019-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 10104019-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10104019-20 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10104019-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10104019-20 often in real-time on the comparison pages.
What if I can't find stock of 10104019-20?
You can fill out our help required form which you can use to request a quote for 10104019-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.