Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$7.22
|
269
in stock
|
Buy Now | |
Heilind Electronics
from US$7.43
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.43
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$6.01
|
-
|
Buy Now | |
RS Americas
from US$7.79
|
-
|
Buy Now | |
Richardson RFPD
from US$1.79
|
-
|
Buy Now | |
Sager
from US$8.21
|
-
|
Buy Now |
Dimensions MM | 4.8 x 4 x 1.3 |
---|---|
Range | 660 nm / 905 nm |
Accuracy | Sensor Dependent |
Package | SMT |
Sensor Type | Photo Optic Components |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
EMITTER 660/905NM PHOTO OPTIC, SMT | Heilind Electronics |
ELM-5002 SMT Photo Optic Emitter 660/90 | RS |
Smt Photo Optic Emitter 660/905 |Te Connectivity Sensors 10104018-20 | Newark Electronics |
IR Sensor Dual Element 660nm/905nm 2-Pin SMD | Avnet America |
Biometric Sensor, Pulse Oximetry Emitter, Wavelength 660nm/905nm,1 mW, SMD/SMT | TE Connectivity 10104018-20 | RS Americas |
OPTICAL SENSOR | Richardson RFPD |
Biometric Sensors SMT Photo Optic Emitter 660/905 | Sager |
Where can I find additional details, specifications and documents for a 10104018-20?
Additional datasheets, footprints and schematics for 10104018-20 are listed on our Part Details page. You can also find images and similar parts to 10104018-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10104018-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10104018-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10104018-20 fall under?
The 10104018-20 is listed under Sensors > Photo Optic Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10104018-20 when available in the Photo Optic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10104018-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 10104018-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10104018-20 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 10104018-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10104018-20 often in real-time on the comparison pages.
What if I can't find stock of 10104018-20?
You can fill out our help required form which you can use to request a quote for 10104018-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.