Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
19,320
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
102,316
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
102,316
in stock
|
Buy Now | |
element14
from US$0.39
|
20,462
in stock
|
Buy Now | |
Farnell
from US$0.46
|
20,462
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
443
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Micro B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
USB Conn 5P Quick Connect Micro USB TypeB RCPT | Rapid Electronics |
MICRO USB, 2.0 TYPE B, RECEPTACLE, TH | element14 |
5 Position Right Angle Horizontal Mid Mount Micro B USB 2.0 Connector | Future Electronics |
Micro USB B 2.0 Rcpt 5P R/A SMT | RS |
Socket | Transfer Multisort Elektronik |
Micro Usb, 2.0 Type B, Receptacle, Th | Newark Electronics |
USB Connector, Micro USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet America |
Conn | RS Americas |
MICRO USB B TYPE MID-MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 10103593-0001LF?
Additional datasheets, footprints and schematics for 10103593-0001LF are listed on our Part Details page. You can also find images and similar parts to 10103593-0001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10103593-0001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10103593-0001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10103593-0001LF fall under?
The 10103593-0001LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10103593-0001LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10103593-0001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10103593-0001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10103593-0001LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for 10103593-0001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10103593-0001LF often in real-time on the comparison pages.
What if I can't find stock of 10103593-0001LF?
You can fill out our help required form which you can use to request a quote for 10103593-0001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.