Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Rated Voltage (DC) (V) | 100 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 18 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Rated Ripple Current (Rms) (mA) | 730 |
Rated Voltage (V) | 100 |
Leakage Current (Max.) (μA) | 90 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 11.9 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2350 |
Weight (Typ.) (g) | 0.88 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 730 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 90 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.88 |
SXV Series 100 v 18 uf 125c 8x11.9mm Low ESR 1K hrs SMD Oscon Aluminum Polymer | Future Electronics |
OS-CON SXV 18uF 100V 8x11.9mm | Schukat Electronic |
Cap, 18Uf, 100V, Alu Elec, Polymer, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 18 uF, 100 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 18UF, 100V, ALU ELEC, POLYMER, SMD | element14 |
Aluminum Polymer Capacitor, 18 uF, 100 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 100SXV18MX?
Additional datasheets, footprints and schematics for 100SXV18MX are listed on our Part Details page. You can also find images and similar parts to 100SXV18MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXV18MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXV18MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXV18MX fall under?
The 100SXV18MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXV Series.
Can I view similar or alternative parts?
You can view similar parts to 100SXV18MX when available in the SXV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXV18MX you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXV18MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXV18MX have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 100SXV18MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXV18MX often in real-time on the comparison pages.
What if I can't find stock of 100SXV18MX?
You can fill out our help required form which you can use to request a quote for 100SXV18MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.