Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 480VAC |
Current Rating | 100A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
Filter Power Line 3-Phase 100 Amp Flange Mount BCF Series | TE Connectivity 100BCF10 | RS Americas |
Emi/Rfi Power Line Filter, 100A, 30Ma | Newark Electronics |
Power Line Filter 50Hz/60Hz 100A 480VAC Terminal Block Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 100BCF10?
Additional datasheets, footprints and schematics for 100BCF10 are listed on our Part Details page. You can also find images and similar parts to 100BCF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100BCF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100BCF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100BCF10 fall under?
The 100BCF10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 100BCF10 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100BCF10 you can contact the distributor directly for product support, shipping queries etc.
Is the 100BCF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100BCF10 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 100BCF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100BCF10 often in real-time on the comparison pages.
What if I can't find stock of 100BCF10?
You can fill out our help required form which you can use to request a quote for 100BCF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.