Status: | Unknown |
---|---|
Series: | 1008CS Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
Product Range | 1008CS Series |
DC Current Rating | 260mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 4ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 90MHz |
SVHC | No SVHC (15-Jan-2019) |
Automotive Qualification Standard | AEC-Q200 |
Inductor Case Style | 1008 [2520 Metric] |
INDUCTOR, 4.7UH, 5%, 90MHZ, RF, SMD | element14 |
RF inductor, ceramic core, 5% tol, SMT, RoHS | Coilcraft Direct |
Where can I find additional details, specifications and documents for a 1008CS-472XJLC?
Additional datasheets, footprints and schematics for 1008CS-472XJLC are listed on our Part Details page. You can also find images and similar parts to 1008CS-472XJLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1008CS-472XJLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1008CS-472XJLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1008CS-472XJLC fall under?
The 1008CS-472XJLC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1008CS-472XJLC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1008CS-472XJLC you can contact the distributor directly for product support, shipping queries etc.
Is the 1008CS-472XJLC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1008CS-472XJLC have stock available?
Authorised distributors including element14, Farnell and Coilcraft Direct have stock available or on a lead time for 1008CS-472XJLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1008CS-472XJLC often in real-time on the comparison pages.
What if I can't find stock of 1008CS-472XJLC?
You can fill out our help required form which you can use to request a quote for 1008CS-472XJLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.