Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.44
|
73
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
3,463
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
2,575
in stock
|
Buy Now | |
RS
from US$1.06
|
2,100
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
1,766
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
893
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
519
in stock
|
Buy Now | |
element14
from US$1.00
|
400
in stock
|
Buy Now | |
Farnell
from US$0.95
|
400
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
108,180
in stock
|
Buy Now | |
Avnet America
-
|
1,271
in stock
|
Buy Now | |
Avnet Asia
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now |
PCB Ground Tab Location | 2.95mm, .116in |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin |
Shield Material | Brass |
Connector Profile | Standard |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Number of Positions | 8 |
Number of PCB Ground Tabs | 2 |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Keyed | No |
Contact Mating Area Plating Material Thickness | 47.24µin, 1.2µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Connector Height | 16.71mm, .658in |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 16.71mm |
PCB Tail Length | .122in, 3.1mm |
Mating Entry Location | Top |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Blister |
Packaging Quantity | 1080 |
Packaging Method | Blister |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
8/8 MOD JACK VERTICAL STD PRO | TTI Europe |
Modular Conn/Ethernet Conn JACK 8P VERT T/H BLK | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Modular Jack 8P8C vertical shielded | RS |
8/8 MOD.JACK ASSY TE SHIELDED | Heilind Electronics |
8/8 Mod.jack Assy Te Shielded Rohs Compliant: Yes |Amp Te Connectivity 100616-2 | Newark Electronics |
MODULAR, JACK, RJ45, CAT3, THT | element14 |
8 Position Single-Port Vertical Through-Hole Shielded RJ45 Modular Jack | Future Electronics |
8/8 MOD.JACK ASSY TE SHIELDED | TE Connectivity 100616-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 100616-2?
Additional datasheets, footprints and schematics for 100616-2 are listed on our Part Details page. You can also find images and similar parts to 100616-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100616-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100616-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100616-2 fall under?
The 100616-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100616-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100616-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100616-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100616-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and Heilind Electronics have stock available or on a lead time for 100616-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100616-2 often in real-time on the comparison pages.
What if I can't find stock of 100616-2?
You can fill out our help required form which you can use to request a quote for 100616-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.