Status: | Unknown |
---|---|
Series: | FCI VLL 10051922 Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
4,500
in stock
|
Buy Now | |
element14
from US$0.23
|
4,500
in stock
|
Buy Now | |
PEI-Genesis
from US$0.16
|
4,250
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$396.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | FCI VLL 10051922 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
Conn, Ffc/Fpc, Rcpt, 12Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10051922-1210EHLF | Newark Electronics |
HEADER | Future Electronics |
CONN, FFC/FPC, RCPT, 12POS, 1ROW, 0.5MM | element14 |
0.5MM DOWN AU PLATING | PEI-Genesis |
FFC / FPC Board Connector, 0.5 mm, 12 Contacts, Receptacle, FCI VLL 10051922 Series | Avnet America |
10051922-1210EHLF-VLL | Amphenol FCI (Amphenol CS) 100519221210EHLF | RS Americas |
Where can I find additional details, specifications and documents for a 10051922-1210EHLF?
Additional datasheets, footprints and schematics for 10051922-1210EHLF are listed on our Part Details page. You can also find images and similar parts to 10051922-1210EHLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-1210EHLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-1210EHLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-1210EHLF fall under?
The 10051922-1210EHLF is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10051922-1210EHLF when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-1210EHLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-1210EHLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10051922-1210EHLF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and PEI-Genesis have stock available or on a lead time for 10051922-1210EHLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-1210EHLF often in real-time on the comparison pages.
What if I can't find stock of 10051922-1210EHLF?
You can fill out our help required form which you can use to request a quote for 10051922-1210EHLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.