Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
370
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
4,990
in stock
|
Buy Now | |
Farnell
from US$1.99
|
4,865
in stock
|
Buy Now | |
element14
from US$2.10
|
4,837
in stock
|
Buy Now | |
Rutronik
from US$3.93
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Symmetry Electronics
from US$2.05
|
-
|
Buy Now | |
Richardson RFPD
from US$1.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
EMBEDDED BROADBAND LTE ANTENNA | TTI Europe |
OCTABAND LTE EMBEDDED ANTENNA | Rutronik |
Antenna, 600Mhz-2.7Ghz, Linear | Newark Electronics |
Embedded Broadband LTE/Cellular FR4 Ante | RS |
2700 MHz 50 Ohms Universal Broadband Embedded LTE/LPWA Antenna | Future Electronics |
Universal Broadband FR4 Embedd | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1004795?
Additional datasheets, footprints and schematics for 1004795 are listed on our Part Details page. You can also find images and similar parts to 1004795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1004795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1004795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1004795 fall under?
The 1004795 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1004795 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1004795 you can contact the distributor directly for product support, shipping queries etc.
Is the 1004795 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1004795 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, element14 and Rutronik have stock available or on a lead time for 1004795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1004795 often in real-time on the comparison pages.
What if I can't find stock of 1004795?
You can fill out our help required form which you can use to request a quote for 1004795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.