Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Inputs | 6Inputs |
---|---|
Output Current | -50mA |
Propagation Delay | 2.7ns |
No. of Pins | 24Pins |
Logic Case Style | SOIC |
Supply Voltage Min | -4.2V |
Supply Voltage Max | -5.7V |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Hex Ttl To Ecl Translator, Soic-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a 100324SC?
Additional datasheets, footprints and schematics for 100324SC are listed on our Part Details page. You can also find images and similar parts to 100324SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100324SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100324SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100324SC fall under?
The 100324SC is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to 100324SC when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100324SC you can contact the distributor directly for product support, shipping queries etc.
Is the 100324SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 100324SC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100324SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100324SC often in real-time on the comparison pages.
What if I can't find stock of 100324SC?
You can fill out our help required form which you can use to request a quote for 100324SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.