Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
TE Store
from US$0.24
|
33,586
in stock
|
Buy Now | |
Boersig
from US$0.31
|
23,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,411
in stock
|
Buy Now | |
element14
from US$0.57
|
6,334
in stock
|
Buy Now | |
Farnell
from US$0.35
|
6,334
in stock
|
Buy Now | |
Conrad
from US$0.70
|
359
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Packaging Method | Carton |
Packaging Quantity | 5000 |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CAVITY PLUG Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Color: Black Operating Temperature (Max): 65 °C 110 °C 100 °C 70 °C 125 °C 120 °C 85 °C 105 °C 75 °C 130 °C 90 °C 80 °C Operating Temperature (Max): 176 °F 185 °F 194 °F 158 °F 230 °F 266 °F 257 °F 248 °F 167 °F 149 °F 212 °F 221 °F Operating Temperature Range: -40 – 130 °C Cavity Blanking Plug Black | Connector Seal & Cavity Plug | Part Number: 100132-1 | Internal Number: 100132-1 | TE Connectivity | TE Store |
Cavity Blanking Plug, Automotive Conn | Newark Electronics |
SINGLE WIRE SEAL, BLACK | element14 |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
Econoseal EHM black cavity plug | RS |
Connector Plug, Sealing For AMP MCP Interconnection System | Future Electronics |
Connector Accessories Cavity Plug Silicone Black | Avnet America |
Econoseal EHM black cavity plug | TE Connectivity 100132-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 100132-1?
Additional datasheets, footprints and schematics for 100132-1 are listed on our Part Details page. You can also find images and similar parts to 100132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100132-1 fall under?
The 100132-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 100132-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100132-1 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100132-1 often in real-time on the comparison pages.
What if I can't find stock of 100132-1?
You can fill out our help required form which you can use to request a quote for 100132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.