Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
66
in stock
|
Buy Now | |
element14
from US$1.29
|
66
in stock
|
Buy Now | |
Farnell
from US$1.21
|
16
in stock
|
Buy Now | |
Rutronik
from US$1.13
|
-
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.45
|
-
|
Buy Now | |
Richardson RFPD
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Embedded Broadband FR4 Antenna GPS/GLON | RS |
Gnss Band Antenna, 1.559Ghz-1.61Ghz, Smd Rohs Compliant: Yes |Kyocera Avx 1001011 | Newark Electronics |
GNSS/ISM Embedded Antenna | Rutronik |
2 W 2 VSWR 1.561 GHz 1.575 GHz GPS Surface Mount Chip RF Antenna | Future Electronics |
WLAN GPS 1.575GHz SMT on ground | Symmetry Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 1001011?
Additional datasheets, footprints and schematics for 1001011 are listed on our Part Details page. You can also find images and similar parts to 1001011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001011 fall under?
The 1001011 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1001011 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001011 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1001011 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1001011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001011 often in real-time on the comparison pages.
What if I can't find stock of 1001011?
You can fill out our help required form which you can use to request a quote for 1001011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.