Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
1,790
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
2,250
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
2,250
in stock
|
Buy Now | |
Richardson RFPD
from US$0.70
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
625
in stock
|
Buy Now | |
element14
from US$0.91
|
625
in stock
|
Buy Now | |
Farnell
from US$0.91
|
625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
47
in stock
|
Buy Now | |
Rutronik
from US$0.98
|
-
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.485GHz |
Antenna Mounting | SMD |
Gain | 2.6dBi |
VSWR | 1.5 |
Input Power | 500mW |
Input Impedance | 50ohm |
Antenna Polarization | Linear |
RoHS Compliant | Yes |
ON/OFF GROUND WI-FI/BLUET. | TTI Europe |
PCB ANTENNA PCB, WLAN, Freq: 2390 - 2490 | RS |
Rf Antenna, 2.4 To 2.485Ghz, 2.6Dbi Rohs Compliant: Yes |Kyocera Avx 1001013 | Newark Electronics |
RF ANTENNA, 2.4 TO 2.485GHZ, 2.6DBI | element14 |
Antenna | Transfer Multisort Elektronik |
WLAN PCB ANTENNA 2,4GHz | Rutronik |
2400 to 2485 MHz 2.6/0.7 dBi WiFi / BT SMD On Ground / Off Ground Antenna | Future Electronics |
WLAN 802.11b/g 2.4GHz SMT on g | Symmetry Electronics |
Chip Antenna Linear Single Band 50Ohm 2485MHz 0.7dBi Surface Mount 3-Pin SMD T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1001013?
Additional datasheets, footprints and schematics for 1001013 are listed on our Part Details page. You can also find images and similar parts to 1001013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001013 fall under?
The 1001013 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1001013 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001013 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001013 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1001013 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Richardson RFPD, RS and Newark Electronics have stock available or on a lead time for 1001013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001013 often in real-time on the comparison pages.
What if I can't find stock of 1001013?
You can fill out our help required form which you can use to request a quote for 1001013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.