Status: | Unknown |
---|---|
Series: | Prestta Series |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.61
|
64
in stock
|
Buy Now | |
Rutronik
from US$5.26
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
538
in stock
|
Buy Now | |
element14
from US$6.72
|
538
in stock
|
Buy Now | |
Farnell
from US$6.50
|
538
in stock
|
Buy Now | |
Richardson RFPD
from US$4.44
|
486
in stock
|
Buy Now | |
Future Electronics
from US$4.80
|
-
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
Symmetry Electronics
from US$7.62
|
-
|
Buy Now |
Antenna Type | Stamped |
---|---|
Frequency Min | 5.7GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | UFL Connector |
Gain | 3.5dBi |
VSWR | 3 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | - |
Product Range | Prestta Series |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | WLAN |
STAMPED METAL ANTENNA 2,4/5GHz | Rutronik |
Embedded Antenna, 5.7-5.9Ghz, 3.5Dbi | Newark Electronics |
EMBEDDED ANTENNA, 5.7-5.9GHZ, 3.5DBI | element14 |
Stamped Metal ANTENNA ASSY, WLAN, Freq: | RS |
2.4 to 5.8 GHz 0.6/4.5 dBi WLAN / BT /Zigbee Embedded Stamped Metal Antenna | Future Electronics |
Stamped Metal ANTENNA ASSY, WLAN, Freq: 2390 - 2490, 4900 - 5900 MHz | Avnet America |
WLAN / Bluetooth / Zigbee Embedded Stamped Metal Antenna | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 1000423?
Additional datasheets, footprints and schematics for 1000423 are listed on our Part Details page. You can also find images and similar parts to 1000423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1000423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1000423 fall under?
The 1000423 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1000423 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1000423 you can contact the distributor directly for product support, shipping queries etc.
Is the 1000423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1000423 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 1000423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1000423 often in real-time on the comparison pages.
What if I can't find stock of 1000423?
You can fill out our help required form which you can use to request a quote for 1000423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.