Status: | Unknown |
---|---|
Series: | Prestta Series |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
221
in stock
|
Buy Now | |
Richardson RFPD
from US$3.92
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.69
|
210
in stock
|
Buy Now | |
Rutronik
from US$5.44
|
108
in stock
|
Buy Now | |
TTI Europe
from US$3.81
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
-
|
Buy Now | |
Future Electronics
from US$3.78
|
-
|
Buy Now | |
element14
from US$4.76
|
-
|
Buy Now | |
Symmetry Electronics
from US$7.78
|
-
|
Buy Now | |
Distrelec
from US$144.92
|
-
|
Buy Now | |
Farnell
from US$4.03
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Stamped |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.825GHz |
Antenna Mounting | SMD |
Gain | 4.2dBi |
VSWR | 2 |
Input Power | 500mW |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | Prestta Series |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Bluetooth Wi-Fi WLAN Zigbee |
Stamped Metal ANTENNA ASSY, WLAN, Freq: | RS |
Antenna | Transfer Multisort Elektronik |
STAMPED METAL ANTENNA 2,4/5GHz | Rutronik |
STAMPED METAL WI-FI 6E/7 | TTI Europe |
Embedded Antenna, 5.15-5.825Ghz, 4.2Dbi | Newark Electronics |
2.4 to 5.8 GHz 4/4.2 dBi WLAN / BT /Zigbee Embedded Stamped Metal Antenna | Future Electronics |
WLAN 802.11 a/b/g Stamped Meta | Symmetry Electronics |
RF ANTENNA, 5.15 TO 5.825GHZ, 4.2DBI | Farnell |
WLAN Embedded Metal Antenna Linear 2485MHz/5825MHz 4dBi/4.2dBi Screw Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a 1000418?
Additional datasheets, footprints and schematics for 1000418 are listed on our Part Details page. You can also find images and similar parts to 1000418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1000418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1000418 fall under?
The 1000418 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1000418 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1000418 you can contact the distributor directly for product support, shipping queries etc.
Is the 1000418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1000418 have stock available?
Authorised distributors including Richardson RFPD, RS, Transfer Multisort Elektronik, Rutronik and TTI Europe have stock available or on a lead time for 1000418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1000418 often in real-time on the comparison pages.
What if I can't find stock of 1000418?
You can fill out our help required form which you can use to request a quote for 1000418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.