Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.17
|
119
in stock
|
Buy Now | |
Heilind Electronics
from US$3.60
|
2,159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.60
|
504
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$12.93
|
153
in stock
|
Buy Now | |
element14
from US$15.91
|
153
in stock
|
Buy Now | |
Farnell
from US$13.21
|
153
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Carlton-Bates
from US$0.78
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
QTY5=5PLG BODIES/5LUGS/5SCREWS | Heilind Electronics |
Banana Plug, 15A, Stud | Newark Electronics |
BANANA PLUG, 15A, STUD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Rivet Mount AA Cell Clip-Insulated Contact | Keystone Electronics 100 | RS Americas |
CLIP 'AA' CELL | Future Electronics |
Battery Contact, Nickel Plated Spring Steel Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AA CELL Battery CLIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 100?
Additional datasheets, footprints and schematics for 100 are listed on our Part Details page. You can also find images and similar parts to 100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100 fall under?
The 100 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 100 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100 you can contact the distributor directly for product support, shipping queries etc.
Is the 100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100 often in real-time on the comparison pages.
What if I can't find stock of 100?
You can fill out our help required form which you can use to request a quote for 100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.