Status: | Unknown |
---|---|
Series: | RADSOK RADSERT Series |
RoHS: | Unknown |
Product Range | RADSOK RADSERT Series |
---|---|
Gender | Receptacle |
Voltage Rating | - |
Current Rating | 35A |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Connector, Power Entry, Receptacle, 35A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 35A | element14 |
RADSOK SMT PCB Socket,2.4mm,35 A, Solder Type, RADSERT | Amphenol Industrial 10-729398-241 | RS Americas |
Conn Power HDR Solder ST Thru-Hole 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 10-729398-241?
Additional datasheets, footprints and schematics for 10-729398-241 are listed on our Part Details page. You can also find images and similar parts to 10-729398-241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-729398-241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-729398-241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-729398-241 fall under?
The 10-729398-241 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-729398-241 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-729398-241 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-729398-241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-729398-241 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 10-729398-241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-729398-241 often in real-time on the comparison pages.
What if I can't find stock of 10-729398-241?
You can fill out our help required form which you can use to request a quote for 10-729398-241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.