Status: | Unknown |
---|---|
Series: | Tru-Loc Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
14,446
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
14,446
in stock
|
Buy Now | |
element14
from US$0.53
|
14,446
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.46
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$2.46
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Tru-Loc Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
Contact, Pin, 16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 16AWG, CRIMP | element14 |
STAMPED & FORMED MALE PIN AU+PDNI PLTG (16-18 AWG) | Heilind Electronics Asia |
Contact | RS Americas |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10-707515-002.?
Additional datasheets, footprints and schematics for 10-707515-002. are listed on our Part Details page. You can also find images and similar parts to 10-707515-002. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-707515-002. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-707515-002. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-707515-002. fall under?
The 10-707515-002. is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-707515-002. when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-707515-002. you can contact the distributor directly for product support, shipping queries etc.
Is the 10-707515-002. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-707515-002. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for 10-707515-002..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-707515-002. often in real-time on the comparison pages.
What if I can't find stock of 10-707515-002.?
You can fill out our help required form which you can use to request a quote for 10-707515-002. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.