Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 42 |
Number of Rows | 3 |
Number of Sections | 1 |
Tab Thickness | .024in, .8mm, .031in, .6mm |
Tab Width | 3mm, .118in, .063in, 1.6mm |
Interface Plating | Gold (Au), Silver (Ag) |
Profile Height from PCB | 32.5mm, 1.28in |
Length | 92mm, 3.622in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 1mm, .039in |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Type | Tray |
Sealable | Yes |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 65°C, 70°C, 158°F, 80°C, 85°C, 75°C, 176°F, 167°F, 185°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn Wire to Board HDR 42 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-968718-1?
Additional datasheets, footprints and schematics for 1-968718-1 are listed on our Part Details page. You can also find images and similar parts to 1-968718-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968718-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968718-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968718-1 fall under?
The 1-968718-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-968718-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968718-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968718-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968718-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-968718-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968718-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968718-1?
You can fill out our help required form which you can use to request a quote for 1-968718-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.