Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
1,124
in stock
|
Buy Now | |
element14
from US$1.59
|
797
in stock
|
Buy Now | |
Farnell
from US$1.55
|
797
in stock
|
Buy Now | |
TE Store
from US$1.06
|
384
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.76
|
102
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
Distrelec
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$1.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Rows | 2 |
Number of Positions | 18 |
Number of Sections | 1 |
Tab Width | .63mm, .025in |
Interface Plating | Gold (Au) |
Tab Thickness | .63mm, .025in |
Profile Height from PCB | 17mm, .669in |
PCB 厚 (推奨) | .8 – 1.6mm |
Length | 1.499in, 38.08mm |
PCB Thickness (Recommended) | .031 – .063in |
Width | 27.9mm, 1.098in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 114-18063-16 |
Packaging Type | Tray |
Packaging Quantity | 384 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 266°F, 130°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Conn, Header, 18Pos, 2Row, 2.54Mm | Newark Electronics |
RECTANGULAR CONN, HDR, R/A, 18POS, 2ROW | element14 |
18pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 18 | Signal Header | Part Number: 1-963539-1 | Internal Number: 1-963539-1 | TE Connectivity | TE Store |
18 Position Pin Header MQS | Dalroad Norslo |
MQS series18p right angled pin header | RS |
MQS PIN HEADER 2X9POS | Future Electronics |
Conn Rectangular PIN 18 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE Connectivity - AMP PCB Conn 18P MQS .63 header 90deg | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Contact Gender | Pin |
Where can I find additional details, specifications and documents for a 1-963539-1?
Additional datasheets, footprints and schematics for 1-963539-1 are listed on our Part Details page. You can also find images and similar parts to 1-963539-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963539-1 fall under?
The 1-963539-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963539-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963539-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963539-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963539-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Dalroad Norslo have stock available or on a lead time for 1-963539-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963539-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963539-1?
You can fill out our help required form which you can use to request a quote for 1-963539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.