Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1,380
in stock
|
Buy Now | |
TE Store
from US$0.86
|
16,216
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 14 |
Connector Product Type | Connector Assembly |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3.8µm, 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 2µm |
Contact Shape & Form | Single Beam |
Contact Mating Location | Top |
コネクタの高さ | 2.56mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | 2.56mm, .1008in |
Connector Length | .863in, 21.92mm |
Connector Width | .2575in, 6.54mm |
Operating Voltage | 200VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Circuit Identification Feature | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 1200 |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
1MM FPC HORZ.TOP CONT.ASSY 14P Connector System: Flex-to-Board Number of Positions: 14 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 14 .039" 1 mm | Fpc Connector | Part Number: 1-84953-4 | Internal Number: 1-84953-4 | .039" | TE Connectivity | TE Store |
14 way r/a top FFC SMT connector,1mm | RS |
Ffc/Fpc Board Connector, 84953 Series, Surface Mount, Receptacle, 14, Top, 1 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-84953-4 | Newark Electronics |
14 Position FPC Connector Contacts, Top 0.039 (1.00mm) Surface Mount | Future Electronics |
Conn FPC Connector SKT 14 POS 1mm Solder RA SMD Reel | Avnet America |
1MM FPC HORZ.TOP CONT.ASSY 14P, FPC Connectors | TE Connectivity 1-84953-4 | RS Americas |
CONNECTOR, FPC, SMT, 1MM, 14WAY | element14 |
CONN, FFC/FPC, R/A, 14POS, 1ROW, 1MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-84953-4?
Additional datasheets, footprints and schematics for 1-84953-4 are listed on our Part Details page. You can also find images and similar parts to 1-84953-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-84953-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-84953-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-84953-4 fall under?
The 1-84953-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-84953-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-84953-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-84953-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-84953-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-84953-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-84953-4 often in real-time on the comparison pages.
What if I can't find stock of 1-84953-4?
You can fill out our help required form which you can use to request a quote for 1-84953-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.