Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 18 |
---|---|
Row-to-Row Spacing | .118in, 3mm |
Number of Rows | 2 |
Contact Retention | Without |
Panel Thickness | .062 – .091in, 1.57 – 2.3mm |
Length | 16.89mm |
Insulation Diameter (Max) | 1.52mm, .6in |
Width | 7.11mm |
Height | 6.86mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Locking Latch |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 400 |
Packaging Method | Bag |
Contact Type | Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PANEL MT DBL ROW HSG 18 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 18 Centerline (Pitch): 3 mm Housing Plug Wire-to-Panel 18 | Rectangular Power Connector | Part Number: 1-794615-8 | Internal Number: 1-794615-8 | 3 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 18 POS 3mm Crimp ST | Avnet America |
Hsg, Conn, Interconnect System, Panel Plug,18 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1-794615-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-794615-8?
Additional datasheets, footprints and schematics for 1-794615-8 are listed on our Part Details page. You can also find images and similar parts to 1-794615-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794615-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794615-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794615-8 fall under?
The 1-794615-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794615-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794615-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794615-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794615-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-794615-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794615-8 often in real-time on the comparison pages.
What if I can't find stock of 1-794615-8?
You can fill out our help required form which you can use to request a quote for 1-794615-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.