Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
263
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
6,993
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
2,066
in stock
|
Buy Now | |
element14
from US$0.68
|
2,056
in stock
|
Buy Now | |
Farnell
from US$0.68
|
1,937
in stock
|
Buy Now | |
TE Store
from US$0.75
|
1,796
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.26
|
493
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
478
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
119
in stock
|
Buy Now | |
Boersig
from US$0.80
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 18 |
Contact Retention | Without |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
18POS,MICRO MNL,RCPT HSG | Heilind Electronics |
18POS MICRO MNL RCPT HSG BLACK | TTI Europe |
PIN & SOCKET CONNECTOR HOUSING | element14 |
18POS,MICRO MNL,RCPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 18 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 18 | Rectangular Power Connector | Part Number: 1-794617-8 | Internal Number: 1-794617-8 | 3 mm | TE Connectivity | TE Store |
Dual Row 18 Position 3 mm Cable Mount Receptacle Housing | Future Electronics |
TE 1-794617-8 Micro Mate-N-Lok Socket Housing 2 x 9P Black | Rapid Electronics |
TE Connectivity 18POS MICRO MNL RCPT HSG Pin & Socket Co | Distrelec |
Housing FH 18 way 2 row Rec M Mate-n-Lok | RS |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Conn Housing RCP 18 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Socket,18 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1-794617-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 18Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-794617-8?
Additional datasheets, footprints and schematics for 1-794617-8 are listed on our Part Details page. You can also find images and similar parts to 1-794617-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794617-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794617-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794617-8 fall under?
The 1-794617-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794617-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794617-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794617-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794617-8 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 1-794617-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794617-8 often in real-time on the comparison pages.
What if I can't find stock of 1-794617-8?
You can fill out our help required form which you can use to request a quote for 1-794617-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.