Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.97
|
No stock
|
Buy Now | |
TE Store
from US$7.90
|
1,760
in stock
|
Buy Now | |
Powell Electronics
from US$15.96
|
1,056
in stock
|
Buy Now | |
Newark Electronics
from US$19.06
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$16.87
|
97
in stock
|
Buy Now | |
Distrelec
from US$16.41
|
97
in stock
|
Buy Now | |
Avnet America
from US$12.25
|
-
|
Buy Now | |
RS Americas
from US$13.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Number of Signal Positions | 35 |
Number of Positions | 35 |
Number of Sections | 1 |
Number of Rows | 3 |
Pin Diameter | 1.3mm, .051in |
Tab Width | 1.3mm, .051in |
Interface Plating | Gold (Au) |
Tab Thickness | .051in, 1.3mm |
Length | 3.03in, 76.9mm |
Width | 32.1mm, 1.264in |
Profile Height from PCB | 1.348in, 34.25mm |
PCB 厚 (推奨) | 1.57mm |
PCB Thickness (Recommended) | .062in |
Nominal Voltage Architecture | 24V, 240V, 48V, 12V, 42V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Mounting Holes | With |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Locking Interface | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Power & Signal |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 120°C, 125°C, 110°C, 248°F, 230°F, 100°C, 105°C, 185°F, 149°F, 221°F, 65°C, 70°C, 158°F, 80°C, 257°F, 194°F |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
35POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 5 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 35 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 35 | Ampseal PCB Header | Part Number: 1-776230-5 | Internal Number: 1-776230-5 | TE Connectivity | TE Store |
35Pos,pin Dia 1.3,hdr Assy,180Deg,cod 5 |Amp Te Connectivity 1-776230-5 | Newark Electronics |
Automotive Connectors HEADER ASSY 35 POS VERTICAL | Rapid Electronics |
TE Connectivity - AMP PCB Conn HEADER ASSY 35 P VERTICAL | Distrelec |
Conn Power HDR 35 POS Solder ST Thru-Hole Loose Piece | Avnet America |
HEADER ASSY, 35 POS VERTICAL | TE Connectivity 1-776230-5 | RS Americas |
35POS,PIN DIA 1.3,HDR ASSY,180DEG,COD 5 | Boersig |
Where can I find additional details, specifications and documents for a 1-776230-5?
Additional datasheets, footprints and schematics for 1-776230-5 are listed on our Part Details page. You can also find images and similar parts to 1-776230-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-776230-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-776230-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-776230-5 fall under?
The 1-776230-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-776230-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-776230-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-776230-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-776230-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-776230-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-776230-5 often in real-time on the comparison pages.
What if I can't find stock of 1-776230-5?
You can fill out our help required form which you can use to request a quote for 1-776230-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.