Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
2,145
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
449,000
in stock
|
Buy Now | |
TE Store
from US$1.05
|
8,921
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
5,539
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
3,801
in stock
|
Buy Now | |
element14
from US$0.93
|
3,801
in stock
|
Buy Now | |
Farnell
from US$0.91
|
3,801
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
3,490
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
2,671
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,041
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
1,904
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
801
in stock
|
Buy Now | |
Schukat Electronic
from US$0.81
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
280
in stock
|
Buy Now | |
Boersig
from US$0.90
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,800
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 4 |
Row-to-Row Spacing | .162in, 4.14mm |
Number of Signal Positions | 0 |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
PCB Thickness (Recommended) | .062mm, 1.57in |
Insulation Diameter (Max) | .126in, 3.2mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN HDR 2X02P VRT V0 WHITE | TTI Europe |
04P MINI-UMNL ASSY V0 SNNI* Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-770174-0 | Internal Number: 1-770174-0 | 4.14 mm | TE Connectivity | TE Store |
TE 1-770174-0 Mini Universal Mate-N-Lok Male Header Vertical Tin 2 x 2P White | Rapid Electronics |
Wire-To-Board Connector, Vertical, Mini-Universal Mate-N-Lok Series, Through Hole, Plug, 4, 4.14 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-770174-0 | Newark Electronics |
HOUSING VERTICAL, 4WAY | element14 |
Mini-Universal MATE-N-LOK 4 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
04P MINI-UMNL ASSY V0 SNNI* | Heilind Electronics |
4w vertical pin header Tin | RS |
Conn Power HDR 4 POS 4.14mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
PCB Header 4-Pole Straight P4,14 | Schukat Electronic |
Socket | Transfer Multisort Elektronik |
Mini-Universal MATE-N-LOK Connector 04P MINI-UMNL ASSY V0 SNNI | TE Connectivity 1-770174-0 | RS Americas |
04P MINI-UMNL ASSY V0 SNNI | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current per Contact Max | 10.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 65°C |
Operating Temperature Min | 20°C |
Termination Method | Solder |
Test Voltage | 1500V |
Where can I find additional details, specifications and documents for a 1-770174-0?
Additional datasheets, footprints and schematics for 1-770174-0 are listed on our Part Details page. You can also find images and similar parts to 1-770174-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770174-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770174-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770174-0 fall under?
The 1-770174-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770174-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770174-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770174-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770174-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-770174-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770174-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770174-0?
You can fill out our help required form which you can use to request a quote for 1-770174-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.