Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Strain Relief Clip Material | Stainless Steel |
---|---|
Cable Clamp Type | One-Piece Quick Snap |
Shell Plating Material | Tin over Copper |
Body Material | Polypropylene |
Cable Exit Angle | 180° |
Retainer Clip Material | Stainless Steel |
Shell Material | Steel |
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Base Material | Phosphor Bronze, Brass |
Contact Size | 20 |
Contact Current Rating (Max) | 2.4A, 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Cable Insulation Diameter | 6.48 – 11.94mm, .255 – .47in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Solid Wire Size | 26 – 22AWG, .13 – .32mm² |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
Enclosure | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Screw Material | Steel |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Mounting Holes |
Screw Plating Material | Zinc |
PCB Mount Retention Type | None |
Screw & Hole Thread Size | 4-40 |
Screws and Retainer Clips | With |
Mounting Screw Plating Material | Zinc |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Sealable | No |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Grounding Indents | Without |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Wire/Cable Type | Round Jacketed Cable |
Grommets | With |
Cable Support Gate Material | Polypropylene |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Kit,rcpt,25P,hde |Amp Te Connectivity 1-749814-2 | Newark Electronics |
Conn D-Subminiature SKT 25 POS Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
KIT, RCPT,25P, HDE, IDC D-Sub Connectors | TE Connectivity 1-749814-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-749814-2?
Additional datasheets, footprints and schematics for 1-749814-2 are listed on our Part Details page. You can also find images and similar parts to 1-749814-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-749814-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-749814-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-749814-2 fall under?
The 1-749814-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-749814-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-749814-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-749814-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-749814-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-749814-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-749814-2 often in real-time on the comparison pages.
What if I can't find stock of 1-749814-2?
You can fill out our help required form which you can use to request a quote for 1-749814-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.