Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
3,646
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
3,646
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
3,646
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
3,646
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Ferrule Diameter | .79in, 20.07mm |
---|---|
Ferrule Material | Aluminum |
Ferrule Type | Split-Ring |
Cable Outside Diameter | .71 – .75in |
Packaging Quantity | 1 |
Packaging Method | Package |
Shell Size | 5 |
Product Type | Accessory |
Shielded | Yes |
Accessory Type | Ferrule |
D-Sub Tools & Hardware Ferrule Split Ring Hd |Amp Te Connectivity 1-745508-2 | Newark Electronics |
D-Sub Tools&Hardware FERRULE SPLIT RING HD | Rapid Electronics |
TE Connectivity Connector Accessory, 0.71in Mi | Distrelec |
Cable Accessories Ferrule | Avnet America |
Special Order: FERRULE SPLIT RING, HD Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 5 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Shielding Ferrule 5 Package | Connector Strain Relief | Part Number: 1-745508-2 | Internal Number: 1-745508-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-745508-2?
Additional datasheets, footprints and schematics for 1-745508-2 are listed on our Part Details page. You can also find images and similar parts to 1-745508-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745508-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745508-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745508-2 fall under?
The 1-745508-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-745508-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745508-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745508-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745508-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-745508-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745508-2 often in real-time on the comparison pages.
What if I can't find stock of 1-745508-2?
You can fill out our help required form which you can use to request a quote for 1-745508-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.