Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.64
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$7.61
|
13,685
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.61
|
2,268
in stock
|
Buy Now | |
Avnet America
from US$3.26
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$9.55
|
176
in stock
|
Buy Now | |
TE Store
from US$11.74
|
98
in stock
|
Buy Now | |
element14
from US$8.96
|
88
in stock
|
Buy Now | |
Farnell
from US$9.30
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$14.75
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
72
in stock
|
Buy Now | |
RS Americas
from US$7.92
|
40
in stock
|
Buy Now | |
Boersig
from US$10.35
|
31
in stock
|
Buy Now | |
Future Electronics
from US$8.81
|
10
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
-
|
Buy Now | |
TTI Europe
from US$7.44
|
-
|
Buy Now | |
Sager
from US$9.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Die Cast |
---|---|
Cable Exit Angle | 180 |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel over Copper |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 50 |
Cable Insulation Diameter | 19.05mm, .75in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | All parts are packaged unassembled., Jackscrews must be purchased separately., Shielded cable clamps will not accept connector housings with clinch nuts. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Grommets | Without |
Shell Size | 5 |
Shielded | Yes |
Accessory Type | Backshell/Cable Clamp |
Product Type | Accessory |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CABLE CLAMP KITSZ 5 | Heilind Electronics |
Connector Accessories 50 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 5 Individual | Avnet America |
Cable Clamp Kit, Size 5, Zinc Alloy | Newark Electronics |
CABLE CLAMP KIT,SZ 5 Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 5 Shielded: Yes Number of Positions: 50 Thread Size: 4-40 Cable Clamp Kit 5 50 | Connector Strain Relief | Part Number: 5745175-1 | Internal Number: 5745175-1 | TE Connectivity | TE Store |
D SUB CABLE CLAMP, SIZE DD, ZINC | element14 |
D-Sub Backshells DIE CAST SHLD 50 .75 | Rapid Electronics |
Hood D-Sub 50Pos Str.Exit AMPBrand Die-CastMetal 0.750In.CblDia EMI/RFIShield | TE Connectivity 5745175-1 | RS Americas |
AMPLIMITE shielded cable clamp, size 5 | RS |
AMPLIMITE 50 Position Shell Size 5 Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 5 | Distrelec |
50P CABLE CLAMP KIT SIZE 5 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745175-1?
Additional datasheets, footprints and schematics for 5745175-1 are listed on our Part Details page. You can also find images and similar parts to 5745175-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745175-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745175-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745175-1 fall under?
The 5745175-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745175-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745175-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745175-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745175-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Newark Electronics and TE Store have stock available or on a lead time for 5745175-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745175-1 often in real-time on the comparison pages.
What if I can't find stock of 5745175-1?
You can fill out our help required form which you can use to request a quote for 5745175-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.